Merrimac Industries, Inc. Zapper® H Package CSDZ-10H-0.9G

Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet
Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zapper® H Package - CSDZ-10H-0.9G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Zapper® H Package
CSDZ-10H-0.9G
Zapper® H Package CSDZ-10H-0.9G
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Supplier's Site Datasheet
Directional Couplers - CSDZ-10H-0.9G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSDZ-10H-0.9G
Directional Couplers CSDZ-10H-0.9G
Package Type | Surface Mount Coupling (dB) | 10±0.6 Frequency Min (MHz) | 800 Frequency Max (MHz) | 1,000 CW Power (W) | 250 Insertion Loss (dB) Max | 0.15 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
  • Package Type | Surface Mount
  • Coupling (dB) | 10±0.6
  • Frequency Min (MHz) | 800
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 250
  • Insertion Loss (dB) Max | 0.15
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 23
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc. Crane Aerospace & Electronics
Product Category RF Couplers RF Couplers
Product Number CSDZ-10H-0.9G CSDZ-10H-0.9G
Product Name Zapper® H Package Directional Couplers
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz 800.00 to 1000.00 MHz
Directivity 22.00 dB 23.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-1000-4000-50 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
5MHZ 1GHZ Rf Directional Coupler - 850-TCD-13-4+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
Package Type 6-SMD, Flat Leads
Frequency Range 5.00 to 1000.00 MHz
View Details
3 suppliers
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - CSDZ-10Z-5.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5000.00 to 6000.00 MHz
View Details