Merrimac Industries, Inc. Zapper® N Package QHDZ-2N-0.9G

Description
Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.
Datasheet
Description
Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zapper® N Package - QHDZ-2N-0.9G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Zapper® N Package
QHDZ-2N-0.9G
Zapper® N Package QHDZ-2N-0.9G
Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.

Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Couplers
Product Number QHDZ-2N-0.9G
Product Name Zapper® N Package
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details