Merrimac Industries, Inc. Zapper® H Package CSDZ-10H-1.1G

Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet
Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zapper® H Package - CSDZ-10H-1.1G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Zapper® H Package
CSDZ-10H-1.1G
Zapper® H Package CSDZ-10H-1.1G
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Supplier's Site Datasheet
Directional Couplers - CSDZ-10H-1.1G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSDZ-10H-1.1G
Directional Couplers CSDZ-10H-1.1G
Package Type | Surface Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 960 Frequency Max (MHz) | 1,220 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Surface Mount
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 960
  • Frequency Max (MHz) | 1,220
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc. Crane Aerospace & Electronics
Product Category RF Couplers RF Couplers
Product Number CSDZ-10H-1.1G CSDZ-10H-1.1G
Product Name Zapper® H Package Directional Couplers
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; Surface Mount
Frequency Range 960.00 to 1200.00 MHz 960.00 to 1220.00 MHz
Directivity 23.00 dB 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543152 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020080 - ULTRA4020080 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Insertion Loss 1.00 dB
View Details
Single Directional Couplers - NSDC-4000-8000-50-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 8000.00 MHz
Power 50.00 watts
View Details