Merrimac Industries, Inc. Zapper® H Package CSDZ-10H-2.5G

Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet
Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zapper® H Package - CSDZ-10H-2.5G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Zapper® H Package
CSDZ-10H-2.5G
Zapper® H Package CSDZ-10H-2.5G
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Supplier's Site Datasheet
Directional Couplers - CSDZ-10H-2.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSDZ-10H-2.5G
Directional Couplers CSDZ-10H-2.5G
Package Type | Surface Mount Coupling (dB) | 10±0.5 Frequency Min (MHz) | 2,300 Frequency Max (MHz) | 2,700 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Surface Mount
  • Coupling (dB) | 10±0.5
  • Frequency Min (MHz) | 2,300
  • Frequency Max (MHz) | 2,700
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc. Crane Aerospace & Electronics
Product Category RF Couplers RF Couplers
Product Number CSDZ-10H-2.5G CSDZ-10H-2.5G
Product Name Zapper® H Package Directional Couplers
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; Surface Mount
Frequency Range 2300.00 to 2700.00 MHz 2300.00 to 2700.00 MHz
Directivity 20.00 dB 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-26000-40000-30-K - kTB Solutions
Specs
Frequency Range 26000.00 to 40000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details