Merrimac Industries, Inc. Standard M Package CSD-20M-3G

Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Datasheet
Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard M Package - CSD-20M-3G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Standard M Package
CSD-20M-3G
Standard M Package CSD-20M-3G
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Couplers
Product Number CSD-20M-3G
Product Name Standard M Package
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details