Merrimac Industries, Inc. PICO® Zapper® Couplers CSDZ-10Z-5.5G

Description
The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing. The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing. Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module
Request a Quote Datasheet
Description
The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing. The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing. Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® Zapper® Couplers - CSDZ-10Z-5.5G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
PICO® Zapper® Couplers
CSDZ-10Z-5.5G
PICO® Zapper® Couplers CSDZ-10Z-5.5G
The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing. The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing. Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module

The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing.

The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing.
Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques.
Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding.
Additional benefits include:

  • Available on tape and reel
  • Cost effective for commercial wireless applications
  • Small outline size
  • Operating temperature range -55°C to +85°C.
  • Can be integrated with other Multi-Mix® components in a multi-function module
Supplier's Site Datasheet
Directional Couplers - CSDZ-10Z-5.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSDZ-10Z-5.5G
Directional Couplers CSDZ-10Z-5.5G
Package Type | Surface Mount Coupling (dB) | 10±1 Frequency Min (MHz) | 5,000 Frequency Max (MHz) | 6,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 13
  • Package Type | Surface Mount
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 5,000
  • Frequency Max (MHz) | 6,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 13
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc. Crane Aerospace & Electronics
Product Category RF Couplers RF Couplers
Product Number CSDZ-10Z-5.5G CSDZ-10Z-5.5G
Product Name PICO® Zapper® Couplers Directional Couplers
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; Surface Mount
Frequency Range 5000.00 to 6000.00 MHz 5000.00 to 6000.00 MHz
Directivity 13.00 dB 13.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details