Merrimac Industries, Inc. Zapper® H Package CSDZ-20H-1.9G

Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet
Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zapper® H Package - CSDZ-20H-1.9G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Zapper® H Package
CSDZ-20H-1.9G
Zapper® H Package CSDZ-20H-1.9G
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Supplier's Site Datasheet
Directional Couplers - CSDZ-20H-1.9G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSDZ-20H-1.9G
Directional Couplers CSDZ-20H-1.9G
Package Type | Surface Mount Coupling (dB) | 20±0.5 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 2,000 CW Power (W) | 200 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Surface Mount
  • Coupling (dB) | 20±0.5
  • Frequency Min (MHz) | 1,700
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc. Crane Aerospace & Electronics
Product Category RF Couplers RF Couplers
Product Number CSDZ-20H-1.9G CSDZ-20H-1.9G
Product Name Zapper® H Package Directional Couplers
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; Surface Mount
Frequency Range 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz
Directivity 23.00 dB 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers 1851 - 1851 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18500.00 MHz
Power 20.00 watts
View Details