Merrimac Industries, Inc. PICO® Quad Hybrids QHD-2Z-3.5G

Description
The Multi-Mix PICO® QHD-Z series provides a 3 dB, quadrature coupler with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing. The Multi-Mix PICO® HJD-Z series provides a 3 dB, hybrid junction with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance, make them ideal for use in PCS power amplifiers, beamforming networks, matching baluns, signal distribution and processing functions. They can also be used in monopulse receivers for processing signal feeds off the antenna. Hybrid junctions are often used as part of more complex divider/coupler, balance mixers, image reject mixers, single sideband modulators and antenna feed network assemblies. Both the QHD-Z series and the HJD-Z series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Small outline size High power...100 Watts CW Cost effective for commercial wireless applications Operating temperature range -55°C to +85°C. Available on tape and reel Can be integrated with other Multi-Mix® components in a multi-function module
Datasheet
Description
The Multi-Mix PICO® QHD-Z series provides a 3 dB, quadrature coupler with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing. The Multi-Mix PICO® HJD-Z series provides a 3 dB, hybrid junction with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance, make them ideal for use in PCS power amplifiers, beamforming networks, matching baluns, signal distribution and processing functions. They can also be used in monopulse receivers for processing signal feeds off the antenna. Hybrid junctions are often used as part of more complex divider/coupler, balance mixers, image reject mixers, single sideband modulators and antenna feed network assemblies. Both the QHD-Z series and the HJD-Z series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Small outline size High power...100 Watts CW Cost effective for commercial wireless applications Operating temperature range -55°C to +85°C. Available on tape and reel Can be integrated with other Multi-Mix® components in a multi-function module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® Quad Hybrids - QHD-2Z-3.5G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
PICO® Quad Hybrids
QHD-2Z-3.5G
PICO® Quad Hybrids QHD-2Z-3.5G
The Multi-Mix PICO® QHD-Z series provides a 3 dB, quadrature coupler with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing. The Multi-Mix PICO® HJD-Z series provides a 3 dB, hybrid junction with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance, make them ideal for use in PCS power amplifiers, beamforming networks, matching baluns, signal distribution and processing functions. They can also be used in monopulse receivers for processing signal feeds off the antenna. Hybrid junctions are often used as part of more complex divider/coupler, balance mixers, image reject mixers, single sideband modulators and antenna feed network assemblies. Both the QHD-Z series and the HJD-Z series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Small outline size High power...100 Watts CW Cost effective for commercial wireless applications Operating temperature range -55°C to +85°C. Available on tape and reel Can be integrated with other Multi-Mix® components in a multi-function module

The Multi-Mix PICO® QHD-Z series provides a 3 dB, quadrature coupler with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing.

The Multi-Mix PICO® HJD-Z series provides a 3 dB, hybrid junction with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance, make them ideal for use in PCS power amplifiers, beamforming networks, matching baluns, signal distribution and processing functions. They can also be used in monopulse receivers for processing signal feeds off the antenna. Hybrid junctions are often used as part of more complex divider/coupler, balance mixers, image reject mixers, single sideband modulators and antenna feed network assemblies.
Both the QHD-Z series and the HJD-Z series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques.
Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding.
Additional benefits include:

  • Small outline size
  • High power...100 Watts CW
  • Cost effective for commercial wireless applications
  • Operating temperature range -55°C to +85°C.
  • Available on tape and reel
  • Can be integrated with other Multi-Mix® components in a multi-function module
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Couplers
Product Number QHD-2Z-3.5G
Product Name PICO® Quad Hybrids
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10-8G-SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
CE10-1R540T, Elite 1.5-40 GHz Directional Coupler - CE10-1R540T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1500.00 to 40000.00 MHz
View Details