Merrimac Industries, Inc. PICO® Inline Couplers ILC-3SH-2.0G

Description
The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing. The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing. Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module
Datasheet
Description
The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing. The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing. Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® Inline Couplers - ILC-3SH-2.0G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
PICO® Inline Couplers
ILC-3SH-2.0G
PICO® Inline Couplers ILC-3SH-2.0G
The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing. The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing. Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module

The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal distribution and processing.

The Multi-Mix PICO® ILC-SH series provides a power divider and combiner function with low insertion loss, high isolation, and high power handling in a small outline. The ILC series are composed of serial connected multi-couplers with each coupler having a different nominal coupling value. Equal split loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal for applications involving power amplifiers, signal distribution and processing.
Both the CSDZ-Z series and the ILC-SH series are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques.
Both series are easy to install SMDs designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding.
Additional benefits include:

  • Available on tape and reel
  • Cost effective for commercial wireless applications
  • Small outline size
  • Operating temperature range -55°C to +85°C.
  • Can be integrated with other Multi-Mix® components in a multi-function module
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Couplers
Product Number ILC-3SH-2.0G
Product Name PICO® Inline Couplers
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details
Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
8.9 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω - TCD-9-1W-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers