Merrimac Industries, Inc. Standard Q Package QHD-3C-10G

Description
Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.
Datasheet
Description
Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Q Package - QHD-3C-10G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Standard Q Package
QHD-3C-10G
Standard Q Package QHD-3C-10G
Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.

Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Couplers
Product Number QHD-3C-10G
Product Name Standard Q Package
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100612020 - 100612020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 600.00 to 12000.00 MHz
Power 20.00 watts
View Details
MMIC 5-16GHz 90° Hybrid Coupler - MQH-0516PSM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 5000.00 to 16000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-2-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details