Merrimac Industries, Inc. Standard F Package ILC-3F-2.14G

Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Datasheet
Description
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard F Package - ILC-3F-2.14G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Standard F Package
ILC-3F-2.14G
Standard F Package ILC-3F-2.14G
Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Multi-Mix® Microtechnology is a new innovative process for microwave, multilayer integrated circuits and micro-multifunction modules (MMFM®). This process is based on fluoropolymer composite substrates, which are bonded together into a multilayer structure using a fusion bonding process. The fusion process provides a homogeneous dielectric medium for superior electrical performance at microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Couplers
Product Number ILC-3F-2.14G
Product Name Standard F Package
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details