Multi-Mix PICO® is the next big leap for Multi-Mix technology. Multi-Mix PICO® reduces the size of single-function microwave components from 84% to 87% compared to the previous Multi-Mix designs, which were until now the smallest in the industry. Merrimac accomplishes this without sacrificing performance. Multi-Mix PICO® provides the highest power handling ability in the smallest footprint and overall size, and at the lowest cost of any other multilayer construction. Orders of magnitude reduction in size and cost provide greater value to our customers, which can be passed on to their customers.
| Merrimac Industries, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | QHD-2SH-1.9G |
| Product Name | Standard SH Packages |
| RF Coupler Type | Uni-Directional |