Skyworks Solutions, Inc. Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
HIP3™ Variable Attenuator
Please note: SKY12329-350LF is being discontinued and is not recommended for new designs. The SKY12329-350LF is a monolithic GaAs, binary-weighted,5-bi t, single positive control voltage digital attenuator which operates from...
Please note: SKY12332-470LF is being discontinued and is not recommended for new designs. The SKY12332-470LF is a six-bit digital GaAs attenuator with an onboard, low-noise CMOS driver. This attenuator offers...
Please note: SKY12340-364LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12349-362LF The SKY12340-364LF is a GaAs FET five-bit digital attenuator I/C with a...
Please note: SKY12343-364LF is being discontinued and is not recommended for new designs. The SKY12343-364LF is a GaAs broadband seven-bit pHEMT digital attenuator with a 0.25 dB Least Significant Bit...
Please note: SKY12345-362LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12349-362LF The SKY12345-362LF is a GaAs FET five-bit digital attenuator I/C with a...
Please note: SKY12347-362LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY12325-350LF, SKY12338-337LF, SKY12348-350LF, SKY12355-337LF Please note: SKY12347-362LF is not recommended for new design.
Please note: SKY12348-350LF is being discontinued and is not recommended for new designs. The SKY12348-350LF is a GaAs pHEMT four-bit broadband digital attenuator with a 1 dB Least Significant Bit...
Please note: SKY12349-362LF is being discontinued and is not recommended for new designs. The SKY12349-362LF is a GaAs FET five-bit digital attenuator I/C with a serial-to-parallel driver. The device is...
Please note: SKY12355-337LF is being discontinued and is not recommended for new designs. The SKY12355-337LF is a high performance and fast settling time GaAs pHEMT two-bit digital attenuator with integrated...
Please note: SKY12406-360LF is being discontinued and is not recommended for new designs. The SKY12406-360LF is a pHEMT GaAs FET IC single bit attenuator packaged in an 2 x 2...
Please note: SKY12407-321LF is being discontinued and is not recommended for new designs. The SKY12407-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x...
Please note: SKY12408-321LF is being discontinued and is not recommended for new designs. The SKY12408-321LF is a GaAs pHEMT two-bit attenuator I/C. The device is provided in a 3 x...
The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1...
The SKY12338-337LF is a GaAs pHEMT two-bit digital attenuator I/C. The device is provided in a 3 x 3 mm, 12-pin Quad Flat No- Lead (QFN) package. The SKY12338-337LF is...

<< Prev