Skyworks Solutions, Inc. Attenuators SKY12339-350LF

Description
RF Attenuators 1dB ~ 31dB 400MHz ~ 3GHz 50 Ohms 16-WQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 1dB ~ 31dB 400MHz ~ 3GHz 50 Ohms 16-WQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 863-1294-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1294-2-ND
Attenuators 863-1294-2-ND
RF Attenuators 1dB ~ 31dB 400MHz ~ 3GHz 50 Ohms 16-WQFN Exposed Pad

RF Attenuators 1dB ~ 31dB 400MHz ~ 3GHz 50 Ohms 16-WQFN Exposed Pad

Buy Now Datasheet
RF and Wireless - Attenuators - 1353585-SKY12339-350LF - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1353585-SKY12339-350LF
RF and Wireless - Attenuators 1353585-SKY12339-350LF
Win Source Part Number: 1353585-SKY12339-350 LF Category: RF and Wireless - Attenuators Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Obsolete Package / Case: 16-WQFN Exposed Pad HTSUS: 8542.39.0001 ECCN: EAR99 Frequency Range: 400 MHz ~ 3 GHz Impedance: 50 Ohms Attenuation Value: 1dB ~ 31dB

Win Source Part Number: 1353585-SKY12339-350LF
Category: RF and Wireless - Attenuators
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 16-WQFN Exposed Pad
HTSUS: 8542.39.0001
ECCN: EAR99
Frequency Range: 400 MHz ~ 3 GHz
Impedance: 50 Ohms
Attenuation Value: 1dB ~ 31dB

Buy Now Datasheet
RF ATTENUATOR 1DB-31DB 16WQFN Product overview: SKY12339-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12339-350LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 1DB-31DB 16WQFN Product overview: SKY12339-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12339-350LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - SKY12339-350LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12339-350LF
Attenuators SKY12339-350LF
RF Attenuators 1dB ~ 31dB 400 MHz ~ 3 GHz 50 Ohms 16-WQFN Exposed Pad

RF Attenuators 1dB ~ 31dB 400 MHz ~ 3 GHz 50 Ohms 16-WQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 863-1294-2-ND 1353585-SKY12339-350LF 852-SKY12339-350LF SKY12339-350LF
Product Name Attenuators RF and Wireless - Attenuators Attenuator Attenuators
Attenuation 1 to 31 dB 1 to 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342B-D11337-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details