Skyworks Solutions, Inc. Attenuators SKY12343-364LF1

Description
RF Attenuators 0.25dB ~ 31.75dB 10 MHz ~ 4 GHz 50 Ohms 32-VFQFN Exposed Pad
Datasheet
Description
RF Attenuators 0.25dB ~ 31.75dB 10 MHz ~ 4 GHz 50 Ohms 32-VFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SKY12343-364LF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12343-364LF1
Attenuators SKY12343-364LF1
RF Attenuators 0.25dB ~ 31.75dB 10 MHz ~ 4 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0.25dB ~ 31.75dB 10 MHz ~ 4 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number SKY12343-364LF1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D11409-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details