Skyworks Solutions, Inc. Attenuators SKY12328-350LF

Description
RF Attenuators 15.5dB 500 MHz ~ 4 GHz 50 Ohms 16-WFQFN Exposed Pad
Datasheet
Description
RF Attenuators 15.5dB 500 MHz ~ 4 GHz 50 Ohms 16-WFQFN Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SKY12328-350LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12328-350LF
Attenuators SKY12328-350LF
RF Attenuators 15.5dB 500 MHz ~ 4 GHz 50 Ohms 16-WFQFN Exposed Pad

RF Attenuators 15.5dB 500 MHz ~ 4 GHz 50 Ohms 16-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number SKY12328-350LF
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors BNC; BNC
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details