Skyworks Solutions, Inc. Attenuators SMP1304

Description
RF Attenuators
Description
RF Attenuators

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SMP1304 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SMP1304
Attenuators SMP1304
RF Attenuators

RF Attenuators

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
SMP1304
RF and Wireless - Attenuators SMP1304
RF ATTENUATOR 8-MCM

RF ATTENUATOR 8-MCM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number SMP1304 SMP1304
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-10-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 0.0100 GHz
View Details
9 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-9+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.9 to 10.1 dB
View Details
2 suppliers