Skyworks Solutions, Inc. Attenuators - SKY12323-303LF SKY12323-303LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190333-SKY12323-303L F Tolerance: ±5% Impedance: 50 Ohm Frequency Range: 500MHz to 3GHz Attenuation Value: 1dB to 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190333-SKY12323-303L F Tolerance: ±5% Impedance: 50 Ohm Frequency Range: 500MHz to 3GHz Attenuation Value: 1dB to 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - SKY12323-303LF
190333-SKY12323-303LF
Attenuators - SKY12323-303LF 190333-SKY12323-303LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 190333-SKY12323-303L F Tolerance: ±5% Impedance: 50 Ohm Frequency Range: 500MHz to 3GHz Attenuation Value: 1dB to 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 190333-SKY12323-303LF
Tolerance: ±5%
Impedance: 50 Ohm
Frequency Range: 500MHz to 3GHz
Attenuation Value: 1dB to 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-SKY12323-303LF
50OHM Attenuator 852-SKY12323-303LF
RF ATTENUATOR 1-31DB 50OHM 10SOP Product overview: SKY12323-303LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12323-303LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 1-31DB 50OHM 10SOP Product overview: SKY12323-303LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12323-303LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 863-1257-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1257-2-ND
Attenuators 863-1257-2-ND
"RF Attenuators 1dB ~ 31dB 500MHz ~ 3GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"RF Attenuators 1dB ~ 31dB 500MHz ~ 3GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet
Attenuators - SKY12323-303LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12323-303LF
Attenuators SKY12323-303LF
RF Attenuators 1dB ~ 31dB 500 MHz ~ 3 GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad

RF Attenuators 1dB ~ 31dB 500 MHz ~ 3 GHz 50 Ohms 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 190333-SKY12323-303LF 852-SKY12323-303LF 863-1257-2-ND SKY12323-303LF
Product Name Attenuators - SKY12323-303LF 50OHM Attenuator Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-RCAT-06+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, No Lead
View Details
Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details