Skyworks Solutions, Inc. 3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB SKY12325-350LF

Description
The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1 dB. States are selected by 3 positive-voltage control inputs. DC blocking capacitors are required at each RF port. Both RF ports are absorptive.
Request a Quote Datasheet
Description
The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1 dB. States are selected by 3 positive-voltage control inputs. DC blocking capacitors are required at each RF port. Both RF ports are absorptive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB - SKY12325-350LF - Skyworks Solutions, Inc.
Irvine, CA, United States
3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB
SKY12325-350LF
3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB SKY12325-350LF
The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1 dB. States are selected by 3 positive-voltage control inputs. DC blocking capacitors are required at each RF port. Both RF ports are absorptive.

The SKY12325-350 is a 3-bit digital attenuator in a low cost QFN-16, 3 x 3 mm package. The attenuation bits are binary weighted, with the least significant bit (LSB) 1 dB. States are selected by 3 positive-voltage control inputs. DC blocking capacitors are required at each RF port. Both RF ports are absorptive.

Supplier's Site
Attenuators - 863-1258-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1258-1-ND
Attenuators 863-1258-1-ND
RF Attenuators 1dB ~ 7dB 500MHz ~ 6GHz 50 Ohms 16-WFQFN Exposed Pad

RF Attenuators 1dB ~ 7dB 500MHz ~ 6GHz 50 Ohms 16-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 863-1258-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1258-6-ND
Attenuators 863-1258-6-ND
RF Attenuators 1dB ~ 7dB 500MHz ~ 6GHz 50 Ohms 16-WFQFN Exposed Pad

RF Attenuators 1dB ~ 7dB 500MHz ~ 6GHz 50 Ohms 16-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 863-1258-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1258-2-ND
Attenuators 863-1258-2-ND
RF Attenuators 1dB ~ 7dB 500MHz ~ 6GHz 50 Ohms 16-WFQFN Exposed Pad

RF Attenuators 1dB ~ 7dB 500MHz ~ 6GHz 50 Ohms 16-WFQFN Exposed Pad

Buy Now Datasheet
RF ATTENUATOR 1DB-7DB 16WFQFN Product overview: SKY12325-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12325-350LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 1DB-7DB 16WFQFN Product overview: SKY12325-350LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12325-350LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - SKY12325-350LF
1250482-SKY12325-350LF
Attenuators - SKY12325-350LF 1250482-SKY12325-350LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250482-SKY12325-350 LF Manufacturer Homepage: www.skyworksinc.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250482-SKY12325-350LF
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Attenuators - SKY12325-350LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12325-350LF
Attenuators SKY12325-350LF
RF Attenuators 1dB ~ 7dB 500 MHz ~ 6 GHz 50 Ohms 16-WFQFN Exposed Pad

RF Attenuators 1dB ~ 7dB 500 MHz ~ 6 GHz 50 Ohms 16-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number SKY12325-350LF 863-1258-1-ND 852-SKY12325-350LF 1250482-SKY12325-350LF SKY12325-350LF
Product Name 3-Bit Digital Attenuator 500 MHz–6 GHz, 1 dB LSB Attenuators Attenuator Attenuators - SKY12325-350LF Attenuators
Attenuator Type Digital Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D08570-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342D-D07053-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342D-D06656-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342A-D09807-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details