Skyworks Solutions, Inc. 50OHM Attenuator SKY12334-362LF

Description
RF ATTENUATOR 15.5DB 50OHM 24QFN Product overview: SKY12334-362LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12334-362LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 15.5DB 50OHM 24QFN Product overview: SKY12334-362LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12334-362LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-SKY12334-362LF
50OHM Attenuator 852-SKY12334-362LF
RF ATTENUATOR 15.5DB 50OHM 24QFN Product overview: SKY12334-362LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12334-362LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15.5DB 50OHM 24QFN Product overview: SKY12334-362LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12334-362LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - SKY12334-362LF
111711-SKY12334-362LF
Attenuators - SKY12334-362LF 111711-SKY12334-362LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 111711-SKY12334-362L F Tolerance: ±5% Impedance: 50 Ohm Frequency Range: 500MHz to 4GHz Attenuation Value: 15.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 111711-SKY12334-362LF
Tolerance: ±5%
Impedance: 50 Ohm
Frequency Range: 500MHz to 4GHz
Attenuation Value: 15.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - 863-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1044-2-ND
Attenuators 863-1044-2-ND
RF Attenuators 15.5dB 500MHz ~ 4GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 15.5dB 500MHz ~ 4GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - SKY12334-362LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12334-362LF
Attenuators SKY12334-362LF
RF Attenuators 15.5dB 500 MHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 15.5dB 500 MHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-SKY12334-362LF 111711-SKY12334-362LF 863-1044-2-ND SKY12334-362LF
Product Name 50OHM Attenuator Attenuators - SKY12334-362LF Attenuators Attenuators
Frequency 0.5000 to 4 GHz 0.5000 to 4 GHz 0.5000 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details