Skyworks Solutions, Inc. GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz SKY12329-350LF

Description
Please note: SKY12329-350LF is being discontinued and is not recommended for new designs. The SKY12329-350LF is a monolithic GaAs, binary-weighted,5-bi t, single positive control voltage digital attenuator which operates from 400 MHz–4 GHz. The attenuator has a least significant bit (LSB) of 1 dB and total attenuation of 31 dB. The two RF ports are bilateral; each can be used as the RF input or the RF output. This attenuator requires an external supply voltage of 2.7–5.5 V.
Request a Quote Datasheet
Description
Please note: SKY12329-350LF is being discontinued and is not recommended for new designs. The SKY12329-350LF is a monolithic GaAs, binary-weighted,5-bi t, single positive control voltage digital attenuator which operates from 400 MHz–4 GHz. The attenuator has a least significant bit (LSB) of 1 dB and total attenuation of 31 dB. The two RF ports are bilateral; each can be used as the RF input or the RF output. This attenuator requires an external supply voltage of 2.7–5.5 V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz
SKY12329-350LF
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz SKY12329-350LF
Please note: SKY12329-350LF is being discontinued and is not recommended for new designs. The SKY12329-350LF is a monolithic GaAs, binary-weighted,5-bi t, single positive control voltage digital attenuator which operates from 400 MHz–4 GHz. The attenuator has a least significant bit (LSB) of 1 dB and total attenuation of 31 dB. The two RF ports are bilateral; each can be used as the RF input or the RF output. This attenuator requires an external supply voltage of 2.7–5.5 V.

Please note: SKY12329-350LF is being discontinued and is not recommended for new designs.

The SKY12329-350LF is a monolithic GaAs, binary-weighted,5-bit, single positive control voltage digital attenuator which operates from 400 MHz–4 GHz. The attenuator has a least significant bit (LSB) of 1 dB and total attenuation of 31 dB. The two RF ports are bilateral; each can be used as the RF input or the RF output. This attenuator requires an external supply voltage of 2.7–5.5 V.

Supplier's Site
Attenuators - 863-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1042-2-ND
Attenuators 863-1042-2-ND
RF Attenuators 31dB 400MHz ~ 4GHz 50 Ohms 16-WFQFN Exposed Pad

RF Attenuators 31dB 400MHz ~ 4GHz 50 Ohms 16-WFQFN Exposed Pad

Buy Now Datasheet
Attenuators - SKY12329-350LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12329-350LF
Attenuators SKY12329-350LF
RF Attenuators 31dB 400 MHz ~ 4 GHz 50 Ohms 16-WFQFN Exposed Pad

RF Attenuators 31dB 400 MHz ~ 4 GHz 50 Ohms 16-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number SKY12329-350LF 863-1042-2-ND SKY12329-350LF
Product Name GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz Attenuators Attenuators
Attenuator Type Digital Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342C-D10536-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342B-D09070-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342D-D14114-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342A-D10773-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details