The Si5342B 2 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5342B can be quickly and easily configured using ClockBuilder Pro software.
| Richardson RFPD | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | SI5342B-D13375-GMR |
| Product Name | Jitter Attenuators |
| Frequency | 1.00E-6 to 0.3500 GHz |