Skyworks Solutions, Inc. Attenuators - AA104-73 AA104-73

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169195-AA104-73 Tolerance: ±5% Impedance: 50 Ohm Power (Watts): 1W Frequency Range: 300KHz to 2.5GHz Attenuation Value: 32dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169195-AA104-73 Tolerance: ±5% Impedance: 50 Ohm Power (Watts): 1W Frequency Range: 300KHz to 2.5GHz Attenuation Value: 32dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - AA104-73
169195-AA104-73
Attenuators - AA104-73 169195-AA104-73
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169195-AA104-73 Tolerance: ±5% Impedance: 50 Ohm Power (Watts): 1W Frequency Range: 300KHz to 2.5GHz Attenuation Value: 32dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169195-AA104-73
Tolerance: ±5%
Impedance: 50 Ohm
Power (Watts): 1W
Frequency Range: 300KHz to 2.5GHz
Attenuation Value: 32dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 169195-AA104-73
Product Name Attenuators - AA104-73
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details