Skyworks Solutions, Inc. Attenuators AV102-12LF

Description
"RF Attenuators 18.5dB ~ 25dB 1.7GHz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 18.5dB ~ 25dB 1.7GHz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 863-1241-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1241-2-ND
Attenuators 863-1241-2-ND
"RF Attenuators 18.5dB ~ 25dB 1.7GHz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 18.5dB ~ 25dB 1.7GHz ~ 2GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - AV102-12LF
107178-AV102-12LF
Attenuators - AV102-12LF 107178-AV102-12LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 107178-AV102-12LF Impedance: 50 Ohm Frequency Range: 1.7GHz to 2GHz Attenuation Value: 18.5dB to 25dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 107178-AV102-12LF
Impedance: 50 Ohm
Frequency Range: 1.7GHz to 2GHz
Attenuation Value: 18.5dB to 25dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Attenuator
852-AV102-12LF
Attenuator 852-AV102-12LF
RF ATTENUATOR 18.5-25DB 8SOIC Product overview: AV102-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV102-12LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 18.5-25DB 8SOIC Product overview: AV102-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV102-12LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AV102-12LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AV102-12LF
Attenuators AV102-12LF
RF Attenuators 18.5dB ~ 25dB 1.7 GHz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 18.5dB ~ 25dB 1.7 GHz ~ 2 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 863-1241-2-ND 107178-AV102-12LF 852-AV102-12LF AV102-12LF
Product Name Attenuators Attenuators - AV102-12LF Attenuator Attenuators
Attenuation 18.5 to 25 dB 18.5 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0-6000-30-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0 GHz
View Details
Attenuators - 3157-BW-K6-2W44+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details