Skyworks Solutions, Inc. GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz AA116-72LF

Description
The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.
Request a Quote Datasheet
Description
The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz - AA116-72LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz
AA116-72LF
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz AA116-72LF
The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.

The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required.Typical applications include cellular radio, wireless data, and wireless local loop gain level control circuits.

Supplier's Site
Attenuators - 863-1233-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1233-1-ND
Attenuators 863-1233-1-ND
RF Attenuators 15dB 4MHz ~ 2GHz 50 Ohms SOT-5

RF Attenuators 15dB 4MHz ~ 2GHz 50 Ohms SOT-5

Buy Now Datasheet
Attenuators - 863-1233-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1233-6-ND
Attenuators 863-1233-6-ND
RF Attenuators 15dB 4MHz ~ 2GHz 50 Ohms SOT-5

RF Attenuators 15dB 4MHz ~ 2GHz 50 Ohms SOT-5

Buy Now Datasheet
Attenuators - 863-1233-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1233-2-ND
Attenuators 863-1233-2-ND
RF Attenuators 15dB 4MHz ~ 2GHz 50 Ohms SOT-5

RF Attenuators 15dB 4MHz ~ 2GHz 50 Ohms SOT-5

Buy Now Datasheet
50OHM Attenuator - 852-AA116-72LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-AA116-72LF
50OHM Attenuator 852-AA116-72LF
RF ATTENUATOR 15DB 50OHM SC74A Product overview: AA116-72LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA116-72LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM SC74A Product overview: AA116-72LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA116-72LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - AA116-72LF
076724-AA116-72LF
Attenuators - AA116-72LF 076724-AA116-72LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076724-AA116-72LF Impedance: 50 Ohm Frequency Range: 4MHz to 2GHz Attenuation Value: 15dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72LF; AA103-72; AA116-72LF; AA116-72; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 076724-AA116-72LF
Impedance: 50 Ohm
Frequency Range: 4MHz to 2GHz
Attenuation Value: 15dB
Categories: RF/IF and RFID
Status: Active
Dimension: SC-74A, SOT-753
Alternative Parts (Cross-Reference): AA103-72LF; AA103-72; AA116-72LF; AA116-72;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - AA116-72LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AA116-72LF
Attenuators AA116-72LF
RF Attenuators 15dB 4 MHz ~ 2 GHz 50 Ohms SOT-5

RF Attenuators 15dB 4 MHz ~ 2 GHz 50 Ohms SOT-5

Buy Now
AA116-72LF

AA116-72LF

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number AA116-72LF 863-1233-1-ND 852-AA116-72LF 076724-AA116-72LF AA116-72LF AA116-72LF
Product Name GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz Attenuators 50OHM Attenuator Attenuators - AA116-72LF Attenuators Others
Attenuator Type Digital Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - AA109-310LF - 109551-AA109-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
Jitter Attenuators - SI5342D-D08597-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342A-D08511-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Jitter Attenuators - SI5342B-D10021-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details