Skyworks Solutions, Inc. Attenuators AV101-12LF

Description
"RF Attenuators 25dB 700MHz ~ 1GHz 50 Ohms 500mW 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 25dB 700MHz ~ 1GHz 50 Ohms 500mW 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 863-1029-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1029-2-ND
Attenuators 863-1029-2-ND
"RF Attenuators 25dB 700MHz ~ 1GHz 50 Ohms 500mW 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 25dB 700MHz ~ 1GHz 50 Ohms 500mW 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - AV101-12LF
010512-AV101-12LF
Attenuators - AV101-12LF 010512-AV101-12LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010512-AV101-12LF Impedance: 50 Ohm Power (Watts): 500mW Frequency Range: 700MHz to 1GHz Attenuation Value: 25dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 010512-AV101-12LF
Impedance: 50 Ohm
Power (Watts): 500mW
Frequency Range: 700MHz to 1GHz
Attenuation Value: 25dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-AV101-12LF
50OHM Attenuator 852-AV101-12LF
RF ATTENUATOR 25DB 50OHM 8SOIC Product overview: AV101-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV101-12LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 25DB 50OHM 8SOIC Product overview: AV101-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AV101-12LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AV101-12LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AV101-12LF
Attenuators AV101-12LF
RF Attenuators 25dB 700 MHz ~ 1 GHz 50 Ohms 500mW 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 25dB 700 MHz ~ 1 GHz 50 Ohms 500mW 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 863-1029-2-ND 010512-AV101-12LF 852-AV101-12LF AV101-12LF
Product Name Attenuators Attenuators - AV101-12LF 50OHM Attenuator Attenuators
Attenuation 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-QAT-15+CT-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details