Skyworks Solutions, Inc. Attenuators - AA113-310LF AA113-310LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076723-AA113-310LF Tolerance: ±0.2dB Impedance: 50 Ohm Power (Watts): 2W Frequency Range: 0 to 1GHz Attenuation Value: 0.5dB to 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076723-AA113-310LF Tolerance: ±0.2dB Impedance: 50 Ohm Power (Watts): 2W Frequency Range: 0 to 1GHz Attenuation Value: 0.5dB to 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - AA113-310LF
076723-AA113-310LF
Attenuators - AA113-310LF 076723-AA113-310LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076723-AA113-310LF Tolerance: ±0.2dB Impedance: 50 Ohm Power (Watts): 2W Frequency Range: 0 to 1GHz Attenuation Value: 0.5dB to 31.5dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 076723-AA113-310LF
Tolerance: ±0.2dB
Impedance: 50 Ohm
Power (Watts): 2W
Frequency Range: 0 to 1GHz
Attenuation Value: 0.5dB to 31.5dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuator - 852-AA113-310LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RF ATTENUATOR 0.5-31.5DB 32VFQFN Product overview: AA113-310LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA113-310LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 0.5-31.5DB 32VFQFN Product overview: AA113-310LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA113-310LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AA113-310LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AA113-310LF
Attenuators AA113-310LF
RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 1 GHz 50 Ohms 2W 32-VFQFN Exposed Pad

RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 1 GHz 50 Ohms 2W 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 076723-AA113-310LF 852-AA113-310LF AA113-310LF
Product Name Attenuators - AA113-310LF Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7122946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details