Skyworks Solutions, Inc. 50OHM Attenuator AA103-72LF

Description
RF ATTENUATOR 10DB 50OHM SC74A Product overview: AA103-72LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA103-72LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 10DB 50OHM SC74A Product overview: AA103-72LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA103-72LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-AA103-72LF
50OHM Attenuator 852-AA103-72LF
RF ATTENUATOR 10DB 50OHM SC74A Product overview: AA103-72LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA103-72LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 10DB 50OHM SC74A Product overview: AA103-72LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AA103-72LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AA103-72LF - 169194-AA103-72LF - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - AA103-72LF
169194-AA103-72LF
Attenuators - AA103-72LF 169194-AA103-72LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169194-AA103-72LF Tolerance: ±3% Impedance: 50 Ohm Power (Watts): 1W Frequency Range: 0 to 2.5GHz Attenuation Value: 10dB Family Name: AA103-72 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SC-74A, SOT-753 Alternative Parts (Cross-Reference): AA103-72; AA116-72LF; AA116-72; Introduction Date: February 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169194-AA103-72LF
Tolerance: ±3%
Impedance: 50 Ohm
Power (Watts): 1W
Frequency Range: 0 to 2.5GHz
Attenuation Value: 10dB
Family Name: AA103-72
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: SC-74A, SOT-753
Alternative Parts (Cross-Reference): AA103-72; AA116-72LF; AA116-72;
Introduction Date: February 08, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Attenuators - 863-1000-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1000-2-ND
Attenuators 863-1000-2-ND
RF Attenuators 10dB 0Hz ~ 2.5GHz 50 Ohms 1W SOT-5

RF Attenuators 10dB 0Hz ~ 2.5GHz 50 Ohms 1W SOT-5

Buy Now Datasheet
Attenuators - AA103-72LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AA103-72LF
Attenuators AA103-72LF
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SOT-5

RF Attenuators 10dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SOT-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-AA103-72LF 169194-AA103-72LF 863-1000-2-ND AA103-72LF
Product Name 50OHM Attenuator Attenuators - AA103-72LF Attenuators Attenuators
Frequency 0.0 to 2.5 GHz 0.0 to 2.5 GHz 0.0 to 2.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06587-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details