Picosecond Pulse Labs, Inc. Labware Instrument Model 8001

Description
Features Front Panel Controlled Amplitude and Crossing Point Integrated Power Supply 12.5Gb/s Driver Amplifier 12GHz Linear Amplifier (input<180mV) 8Vpp with 14ps Risetime Saturated Output Applications Driving Lithium Niobate Modulator Drivers General Purpose Linear Lab Amplifier The Picosecond Advantage: Outstanding performance in an easy to use instrument form.Description: The Model 8001 LABware instrument combines a 12.5Gb/s broadband amplifier, a power supply, amplitude control, and crossing point control into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.
Description
Features Front Panel Controlled Amplitude and Crossing Point Integrated Power Supply 12.5Gb/s Driver Amplifier 12GHz Linear Amplifier (input<180mV) 8Vpp with 14ps Risetime Saturated Output Applications Driving Lithium Niobate Modulator Drivers General Purpose Linear Lab Amplifier The Picosecond Advantage: Outstanding performance in an easy to use instrument form.Description: The Model 8001 LABware instrument combines a 12.5Gb/s broadband amplifier, a power supply, amplitude control, and crossing point control into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.

Suppliers

Company
Product
Description
Supplier Links
Labware Instrument - Model 8001 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Labware Instrument
Model 8001
Labware Instrument Model 8001
Features Front Panel Controlled Amplitude and Crossing Point Integrated Power Supply 12.5Gb/s Driver Amplifier 12GHz Linear Amplifier (input<180mV) 8Vpp with 14ps Risetime Saturated Output Applications Driving Lithium Niobate Modulator Drivers General Purpose Linear Lab Amplifier The Picosecond Advantage: Outstanding performance in an easy to use instrument form.Description: The Model 8001 LABware instrument combines a 12.5Gb/s broadband amplifier, a power supply, amplitude control, and crossing point control into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.

Features

  • Front Panel Controlled Amplitude and Crossing Point
  • Integrated Power Supply
  • 12.5Gb/s Driver Amplifier
  • 12GHz Linear Amplifier (input<180mV)
  • 8Vpp with 14ps Risetime Saturated Output
    Applications
  • Driving Lithium Niobate Modulator Drivers
  • General Purpose Linear Lab Amplifier
    The Picosecond Advantage:
    Outstanding performance in an easy to use instrument form.Description:
    The Model 8001 LABware instrument combines a 12.5Gb/s broadband amplifier, a power supply, amplitude control, and crossing point control into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 8001
Product Name Labware Instrument
Amplifier Type Driver Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details