Picosecond Pulse Labs, Inc. 15 GHz Linear Amplifier Model 5867

Description
Features Broadband linear gain amplifier with 15 dB gain 15 GHz bandwidth with ±0.3dB gain flatness Lower 3 dB frequency of 10 kHz Low deviation from linear phase (±3 degrees) 1 dB gain compression point of 13 dBm RF power detection Applications 12.5 Gb/s fiber optic receiver amplification High bandwidth linear amplification High-speed test and measurement The Picosecond Advantage: Extremely linear amplification.Description: The Picosecond Pulse Labs Model 5867 is a broadband linear amplifier intended for use amplifying signals with a minimum amount of distortion. The 5867 demonstrates exceptional gain flatness and low deviation from linear phase while providing a bandwidth of 10 kHz to 15 GHz. This amplifier is ideal for use as a linear gain block in applications such as 12.5 Gb/s fiber optic receiver channels.
Description
Features Broadband linear gain amplifier with 15 dB gain 15 GHz bandwidth with ±0.3dB gain flatness Lower 3 dB frequency of 10 kHz Low deviation from linear phase (±3 degrees) 1 dB gain compression point of 13 dBm RF power detection Applications 12.5 Gb/s fiber optic receiver amplification High bandwidth linear amplification High-speed test and measurement The Picosecond Advantage: Extremely linear amplification.Description: The Picosecond Pulse Labs Model 5867 is a broadband linear amplifier intended for use amplifying signals with a minimum amount of distortion. The 5867 demonstrates exceptional gain flatness and low deviation from linear phase while providing a bandwidth of 10 kHz to 15 GHz. This amplifier is ideal for use as a linear gain block in applications such as 12.5 Gb/s fiber optic receiver channels.

Suppliers

Company
Product
Description
Supplier Links
15 GHz Linear Amplifier - Model 5867 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
15 GHz Linear Amplifier
Model 5867
15 GHz Linear Amplifier Model 5867
Features Broadband linear gain amplifier with 15 dB gain 15 GHz bandwidth with ±0.3dB gain flatness Lower 3 dB frequency of 10 kHz Low deviation from linear phase (±3 degrees) 1 dB gain compression point of 13 dBm RF power detection Applications 12.5 Gb/s fiber optic receiver amplification High bandwidth linear amplification High-speed test and measurement The Picosecond Advantage: Extremely linear amplification.Description: The Picosecond Pulse Labs Model 5867 is a broadband linear amplifier intended for use amplifying signals with a minimum amount of distortion. The 5867 demonstrates exceptional gain flatness and low deviation from linear phase while providing a bandwidth of 10 kHz to 15 GHz. This amplifier is ideal for use as a linear gain block in applications such as 12.5 Gb/s fiber optic receiver channels.

Features

  • Broadband linear gain amplifier with 15 dB gain
  • 15 GHz bandwidth with ±0.3dB gain flatness
  • Lower 3 dB frequency of 10 kHz
  • Low deviation from linear phase (±3 degrees)
  • 1 dB gain compression point of
    13 dBm
  • RF power detection
    Applications
  • 12.5 Gb/s fiber optic receiver amplification
  • High bandwidth linear amplification
  • High-speed test and measurement
    The Picosecond Advantage:
    Extremely linear amplification.Description:
    The Picosecond Pulse Labs Model 5867 is a broadband linear amplifier intended for use amplifying signals with a minimum amount of distortion. The 5867 demonstrates exceptional gain flatness and low deviation from linear phase while providing a bandwidth of 10 kHz to 15 GHz. This amplifier is ideal for use as a linear gain block in applications such as 12.5 Gb/s fiber optic receiver channels.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5867
Product Name 15 GHz Linear Amplifier
Amplifier Type Broadband Amplifier
Frequency Range 15000 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA8L1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 703 to 960 MHz
Output Power 8 dBm
View Details
2 suppliers