Picosecond Pulse Labs, Inc. Amplifier Model 5828A

Description
Features 10 dB Gain 14 GHz Frequency Response 23 ps Risetime +11 dBm Output at 10 GHz Applications High Speed Pulse Measurements RF Testing 10 Gb/s Telecom Systems The Picosecond Advantage: Clean transient response and smooth gain versus frequency response.Description: The Model 5828A Amplifier provides 10dB of gain with a 23 ps risetime. This is an AC coupled, inverting amplifier with an ultrabroadband frequency response from 50 kHz to 14 GHz. This amplifier is unconditionally stable, and several can be cascaded for higher gain. It is ideal for 10 Gb/s systems.
Description
Features 10 dB Gain 14 GHz Frequency Response 23 ps Risetime +11 dBm Output at 10 GHz Applications High Speed Pulse Measurements RF Testing 10 Gb/s Telecom Systems The Picosecond Advantage: Clean transient response and smooth gain versus frequency response.Description: The Model 5828A Amplifier provides 10dB of gain with a 23 ps risetime. This is an AC coupled, inverting amplifier with an ultrabroadband frequency response from 50 kHz to 14 GHz. This amplifier is unconditionally stable, and several can be cascaded for higher gain. It is ideal for 10 Gb/s systems.

Suppliers

Company
Product
Description
Supplier Links
Amplifier Model 5828A
Features 10 dB Gain 14 GHz Frequency Response 23 ps Risetime +11 dBm Output at 10 GHz Applications High Speed Pulse Measurements RF Testing 10 Gb/s Telecom Systems The Picosecond Advantage: Clean transient response and smooth gain versus frequency response.Description: The Model 5828A Amplifier provides 10dB of gain with a 23 ps risetime. This is an AC coupled, inverting amplifier with an ultrabroadband frequency response from 50 kHz to 14 GHz. This amplifier is unconditionally stable, and several can be cascaded for higher gain. It is ideal for 10 Gb/s systems.

Features

  • 10 dB Gain
  • 14 GHz Frequency Response
  • 23 ps Risetime
  • +11 dBm Output at 10 GHz
    Applications
  • High Speed Pulse
    Measurements
  • RF Testing
  • 10 Gb/s Telecom Systems
    The Picosecond Advantage:
    Clean transient response and smooth gain versus frequency response.Description:
    The Model 5828A Amplifier provides 10dB of gain with a 23 ps risetime. This is an AC coupled, inverting amplifier with an ultrabroadband frequency response from 50 kHz to 14 GHz. This amplifier is unconditionally stable, and several can be cascaded for higher gain. It is ideal for 10 Gb/s systems.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5828A
Product Name Amplifier
Amplifier Type Broadband Amplifier
Frequency Range 14000 MHz
Minimum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGM7LMHM4L12E6327XTSA1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 700 to 2700 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-9000-10000-25-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 9000 to 10000 MHz
Minimum Gain 25 dB
View Details