Picosecond Pulse Labs, Inc. Labware Instrument Model 8003

Description
Features Integrated Power Supply 10kHz to 15GHz Bandwidth Low Deviation from Linear Phase (+/-3degrees) 1dB Compression Point of 13dBm (2.8Vpp) Low Noise Figure Applications Ultra-clean Amplification of Photodetector Outputs General Purpose Low Noise, Broadband Lab Amplifier The Picosecond Advantage: Outstanding performance in an easy to use instrument form.Description: The Model 8003 LABware instrument combines a 15GHz linear amplifier and a power supply into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.
Description
Features Integrated Power Supply 10kHz to 15GHz Bandwidth Low Deviation from Linear Phase (+/-3degrees) 1dB Compression Point of 13dBm (2.8Vpp) Low Noise Figure Applications Ultra-clean Amplification of Photodetector Outputs General Purpose Low Noise, Broadband Lab Amplifier The Picosecond Advantage: Outstanding performance in an easy to use instrument form.Description: The Model 8003 LABware instrument combines a 15GHz linear amplifier and a power supply into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.

Suppliers

Company
Product
Description
Supplier Links
Labware Instrument - Model 8003 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Labware Instrument
Model 8003
Labware Instrument Model 8003
Features Integrated Power Supply 10kHz to 15GHz Bandwidth Low Deviation from Linear Phase (+/-3degrees) 1dB Compression Point of 13dBm (2.8Vpp) Low Noise Figure Applications Ultra-clean Amplification of Photodetector Outputs General Purpose Low Noise, Broadband Lab Amplifier The Picosecond Advantage: Outstanding performance in an easy to use instrument form.Description: The Model 8003 LABware instrument combines a 15GHz linear amplifier and a power supply into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.

Features

  • Integrated Power Supply
  • 10kHz to 15GHz Bandwidth
  • Low Deviation from Linear Phase (+/-3degrees)
  • 1dB Compression Point of 13dBm (2.8Vpp)
  • Low Noise Figure
    Applications
  • Ultra-clean Amplification of Photodetector Outputs
  • General Purpose Low Noise, Broadband Lab Amplifier
    The Picosecond Advantage:
    Outstanding performance in an easy to use instrument form.Description:
    The Model 8003 LABware instrument combines a 15GHz linear amplifier and a power supply into a single instrument. LABware instruments are designed to be easy to use. Simply plug them in and start working.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 8003
Product Name Labware Instrument
Amplifier Type Linear Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers - 2312-QPA0524TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 24250 to 26500 MHz
View Details