Picosecond Pulse Labs, Inc. 11V Modulator Driver Model 5868

Description
Features 11V Output Amplitude with 3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Modulator Driver Supports NRZ data up to 10.7 Gb/s General Purpose Lab Amplifier The Picosecond Advantage: This amplifier has high output amplitude and excellent transient response.Description: The Picosecond Pulse Labs Model 5868 driver amplifier is intended for use as a modulator driver or as a linear amplifier. The 5868 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.
Description
Features 11V Output Amplitude with 3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Modulator Driver Supports NRZ data up to 10.7 Gb/s General Purpose Lab Amplifier The Picosecond Advantage: This amplifier has high output amplitude and excellent transient response.Description: The Picosecond Pulse Labs Model 5868 driver amplifier is intended for use as a modulator driver or as a linear amplifier. The 5868 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.

Suppliers

Company
Product
Description
Supplier Links
11V Modulator Driver - Model 5868 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
11V Modulator Driver
Model 5868
11V Modulator Driver Model 5868
Features 11V Output Amplitude with 3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Modulator Driver Supports NRZ data up to 10.7 Gb/s General Purpose Lab Amplifier The Picosecond Advantage: This amplifier has high output amplitude and excellent transient response.Description: The Picosecond Pulse Labs Model 5868 driver amplifier is intended for use as a modulator driver or as a linear amplifier. The 5868 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.

Features

  • 11V Output Amplitude with 3W Power Dissipation
  • Temperature compensated for output stability
  • EOM Bias Network
  • Crossing Point Control
  • Adjustable Output Voltage
    Applications
  • Modulator Driver
  • Supports NRZ data up to 10.7 Gb/s
  • General Purpose Lab Amplifier
    The Picosecond Advantage:
    This amplifier has high output amplitude and excellent transient response.Description:
    The Picosecond Pulse Labs Model 5868 driver amplifier is intended for use as a modulator driver or as a linear amplifier.
    The 5868 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5868
Product Name 11V Modulator Driver
Amplifier Type Broadband Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers - 2312-CMD170P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
View Details