Picosecond Pulse Labs, Inc. Amplifier Model 5840B

Description
Features 13.5 GHz Bandwidth 21 dB Gain +11 dBm Output at 10 GHz 30 ps Risetime Non-Inverting Applications High-Speed Pulse RF Testing The Picosecond Advantage: Clean Transient reponse and smooth gain versus frequency response.Description: Model 5840B Amplifier has 21 dB Gain and 80 kHz to 13.5 GHz frequency response. This amplifier is unconditionally stable and several can be cascaded for higher gain.
Description
Features 13.5 GHz Bandwidth 21 dB Gain +11 dBm Output at 10 GHz 30 ps Risetime Non-Inverting Applications High-Speed Pulse RF Testing The Picosecond Advantage: Clean Transient reponse and smooth gain versus frequency response.Description: Model 5840B Amplifier has 21 dB Gain and 80 kHz to 13.5 GHz frequency response. This amplifier is unconditionally stable and several can be cascaded for higher gain.

Suppliers

Company
Product
Description
Supplier Links
Amplifier Model 5840B
Features 13.5 GHz Bandwidth 21 dB Gain +11 dBm Output at 10 GHz 30 ps Risetime Non-Inverting Applications High-Speed Pulse RF Testing The Picosecond Advantage: Clean Transient reponse and smooth gain versus frequency response.Description: Model 5840B Amplifier has 21 dB Gain and 80 kHz to 13.5 GHz frequency response. This amplifier is unconditionally stable and several can be cascaded for higher gain.

Features

  • 13.5 GHz Bandwidth
  • 21 dB Gain
  • +11 dBm Output at 10 GHz
  • 30 ps Risetime
  • Non-Inverting
    Applications
  • High-Speed Pulse
  • RF Testing
    The Picosecond Advantage:
    Clean Transient reponse and smooth gain versus frequency response.Description:
    Model 5840B Amplifier has 21 dB Gain and 80 kHz to 13.5 GHz frequency response. This amplifier is unconditionally stable and several can be cascaded for higher gain.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5840B
Product Name Amplifier
Amplifier Type Broadband Amplifier
Frequency Range 13500 MHz
Minimum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details