Picosecond Pulse Labs, Inc. 12.5 Gb/s Modulator Driver Model 5865

Description
Features 8V Output Amplitude with 2.3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Lithium Niobate Modulator Driver Supports 10 G RZ and NRZ Data Supports NRZ data up to 12.5 Gb/s The Picosecond Advantage: This amplifier has excellent transient response and very low power dissipation.Description: Our Model 5865 12.5 Gb/s Modulator Driver can produce 8 V output amplitude while dissipating only 2.3 W. It provides a unique temperature compensation circuit that keeps the output voltage at a set level for a given input over the operating temperature range of 0 to 75 C. It also includes Crossing Point Control and Output Voltage Control. An Electro-optic Modulator (EOM) Biasing Network is also included.
Description
Features 8V Output Amplitude with 2.3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Lithium Niobate Modulator Driver Supports 10 G RZ and NRZ Data Supports NRZ data up to 12.5 Gb/s The Picosecond Advantage: This amplifier has excellent transient response and very low power dissipation.Description: Our Model 5865 12.5 Gb/s Modulator Driver can produce 8 V output amplitude while dissipating only 2.3 W. It provides a unique temperature compensation circuit that keeps the output voltage at a set level for a given input over the operating temperature range of 0 to 75 C. It also includes Crossing Point Control and Output Voltage Control. An Electro-optic Modulator (EOM) Biasing Network is also included.

Suppliers

Company
Product
Description
Supplier Links
12.5 Gb/s Modulator Driver - Model 5865 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
12.5 Gb/s Modulator Driver
Model 5865
12.5 Gb/s Modulator Driver Model 5865
Features 8V Output Amplitude with 2.3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Lithium Niobate Modulator Driver Supports 10 G RZ and NRZ Data Supports NRZ data up to 12.5 Gb/s The Picosecond Advantage: This amplifier has excellent transient response and very low power dissipation.Description: Our Model 5865 12.5 Gb/s Modulator Driver can produce 8 V output amplitude while dissipating only 2.3 W. It provides a unique temperature compensation circuit that keeps the output voltage at a set level for a given input over the operating temperature range of 0 to 75 C. It also includes Crossing Point Control and Output Voltage Control. An Electro-optic Modulator (EOM) Biasing Network is also included.

Features

  • 8V Output Amplitude with 2.3W Power Dissipation
  • Temperature compensated for output stability
  • EOM Bias Network
  • Crossing Point Control
  • Adjustable Output Voltage
    Applications
  • Lithium Niobate Modulator Driver
  • Supports 10 G RZ and NRZ Data
  • Supports NRZ data up to 12.5 Gb/s
    The Picosecond Advantage:
    This amplifier has excellent transient response and very low power dissipation.Description:
    Our Model 5865 12.5 Gb/s Modulator Driver can produce 8 V output amplitude while dissipating only 2.3 W. It provides a unique temperature compensation circuit that keeps the output voltage at a set level for a given input over the operating temperature range of 0 to 75 C. It also includes Crossing Point Control and Output Voltage Control. An Electro-optic Modulator (EOM) Biasing Network is also included.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5865
Product Name 12.5 Gb/s Modulator Driver
Amplifier Type Broadband Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
General Purpose LNAs - BGA420 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 13 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details