Picosecond Pulse Labs, Inc. Broadband Amplifier Model 5810B

Description
Features 2 GHz Bandwidth 145 ps Risetime 13 dB Gain +9 dBm Output Applications RF and Microwave Systems Pulse Measurements Laboratory The Picosecond Advantage: The 5810B Broadband Amplifier is an excellent choice for either pulse or RF applications. It is designed to produce a clean transient response.Description: This amplifier is AC-coupled and is extremely broadband, covering 5 ½ decades from 6 kHz to 2 GHz. It has a clean transient response and smooth gain vs. frequency response. This is a stable, 50 Ohm amplifier, and several can be connected in series to produce higher gain. This amplifier is packaged in a convenient, small metal module with SMA connectors and a built-in bias regulator. If you require more gain, please see the data sheets for PSPL’s 5840 Amplifier and 5865 Modulator Driver.
Description
Features 2 GHz Bandwidth 145 ps Risetime 13 dB Gain +9 dBm Output Applications RF and Microwave Systems Pulse Measurements Laboratory The Picosecond Advantage: The 5810B Broadband Amplifier is an excellent choice for either pulse or RF applications. It is designed to produce a clean transient response.Description: This amplifier is AC-coupled and is extremely broadband, covering 5 ½ decades from 6 kHz to 2 GHz. It has a clean transient response and smooth gain vs. frequency response. This is a stable, 50 Ohm amplifier, and several can be connected in series to produce higher gain. This amplifier is packaged in a convenient, small metal module with SMA connectors and a built-in bias regulator. If you require more gain, please see the data sheets for PSPL’s 5840 Amplifier and 5865 Modulator Driver.

Suppliers

Company
Product
Description
Supplier Links
Broadband Amplifier - Model 5810B - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Broadband Amplifier
Model 5810B
Broadband Amplifier Model 5810B
Features 2 GHz Bandwidth 145 ps Risetime 13 dB Gain +9 dBm Output Applications RF and Microwave Systems Pulse Measurements Laboratory The Picosecond Advantage: The 5810B Broadband Amplifier is an excellent choice for either pulse or RF applications. It is designed to produce a clean transient response.Description: This amplifier is AC-coupled and is extremely broadband, covering 5 ½ decades from 6 kHz to 2 GHz. It has a clean transient response and smooth gain vs. frequency response. This is a stable, 50 Ohm amplifier, and several can be connected in series to produce higher gain. This amplifier is packaged in a convenient, small metal module with SMA connectors and a built-in bias regulator. If you require more gain, please see the data sheets for PSPL’s 5840 Amplifier and 5865 Modulator Driver.

Features

  • 2 GHz Bandwidth
  • 145 ps Risetime
  • 13 dB Gain
  • +9 dBm Output
    Applications
  • RF and Microwave Systems
  • Pulse Measurements
  • Laboratory
    The Picosecond Advantage:
    The 5810B Broadband Amplifier is an excellent choice for either pulse or RF applications. It is designed to produce a clean transient response.Description:
    This amplifier is AC-coupled and is extremely broadband, covering 5 ½ decades from 6 kHz to 2 GHz. It has a clean transient response and smooth gain vs. frequency response. This is a stable, 50 Ohm amplifier, and several can be connected in series to produce higher gain. This amplifier is packaged in a convenient, small metal module with SMA connectors and a built-in bias regulator. If you require more gain, please see the data sheets for PSPL’s 5840 Amplifier and 5865 Modulator Driver.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5810B
Product Name Broadband Amplifier
Amplifier Type Broadband Amplifier
Frequency Range 2000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details
400 MHz Transmit/Receive Front-End Module - SKY65366-21 - Skyworks Solutions, Inc.
Specs
Output Power 30.2 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 4 volts
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details