Picosecond Pulse Labs, Inc. 10 GHz Linear Amplifier Model 5866

Description
Features Linear Amplifier 26dB Gain 2.5kHz to 10GHz Bandwidth >4Vp-p Linear Output Low Power Dissipation Temperature Compensated Applications Linear Amplification General Puropse Lab Use Test and Measurement The Picosecond Advantage: PSPL's broadband design expertise enables superior frequency response over many decades of bandwidth.Description: The Picosecond Pulse Labs Model 5866 amplifier has been designed to minimize variations in gain and phase and to operate at very low frequencies. The 5866 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.
Description
Features Linear Amplifier 26dB Gain 2.5kHz to 10GHz Bandwidth >4Vp-p Linear Output Low Power Dissipation Temperature Compensated Applications Linear Amplification General Puropse Lab Use Test and Measurement The Picosecond Advantage: PSPL's broadband design expertise enables superior frequency response over many decades of bandwidth.Description: The Picosecond Pulse Labs Model 5866 amplifier has been designed to minimize variations in gain and phase and to operate at very low frequencies. The 5866 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.

Suppliers

Company
Product
Description
Supplier Links
10 GHz Linear Amplifier - Model 5866 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
10 GHz Linear Amplifier
Model 5866
10 GHz Linear Amplifier Model 5866
Features Linear Amplifier 26dB Gain 2.5kHz to 10GHz Bandwidth >4Vp-p Linear Output Low Power Dissipation Temperature Compensated Applications Linear Amplification General Puropse Lab Use Test and Measurement The Picosecond Advantage: PSPL's broadband design expertise enables superior frequency response over many decades of bandwidth.Description: The Picosecond Pulse Labs Model 5866 amplifier has been designed to minimize variations in gain and phase and to operate at very low frequencies. The 5866 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.

Features

  • Linear Amplifier
  • 26dB Gain
  • 2.5kHz to 10GHz Bandwidth
  • >4Vp-p Linear Output
  • Low Power Dissipation
  • Temperature Compensated
    Applications
  • Linear Amplification
  • General Puropse Lab Use
  • Test and Measurement
    The Picosecond Advantage:
    PSPL's broadband design expertise enables superior frequency response over many decades of bandwidth.Description:
    The Picosecond Pulse Labs Model 5866 amplifier has been designed to minimize variations in gain and phase and to operate at very low frequencies. The 5866 includes internal temperature compensation for excellent output stability over temperature, and exhibits both high output and low power dissipation. It also incorporates internal sequencing circuitry, making it insensitive to power supply application sequence.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5866
Product Name 10 GHz Linear Amplifier
Amplifier Type Broadband Amplifier
Frequency Range 10000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA628L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω - ZFL-2500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
Connectors SMA
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2547A - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details