Picosecond Pulse Labs, Inc. 40 Gb/s Broadband Amplifier Model 5881

Description
Features 20 kHz - 43 GHz Bandwidth 8 ps Risetime 2.7 V Eye Amplitude 8.5 dB Gain 2.4 mm Connectors Applications OC-768 Systems Electro-Absorption Modulator Driver Receiver Amplifier The Picosecond Advantage: Clean transient response and excellent operating characteristics for high-speed digital applications.Description: Picosecond Pulse Labs Model 5881 40Gb/s Broadband Amplifier is intended for use in optical receivers or for driving electro-absorption modulators. It is extremely broadband, covering over 6 decades from 25 kHz to 43 GHz. It includes internal reverse voltage protection, power supply regulation and sequencing circuitry, making it insensitive to power supply voltage variation and application sequence. Picosecond also offers another amplifier in this category. Model 5882 offers 16 dB of Gain and a 45 GHz bandwidth.
Description
Features 20 kHz - 43 GHz Bandwidth 8 ps Risetime 2.7 V Eye Amplitude 8.5 dB Gain 2.4 mm Connectors Applications OC-768 Systems Electro-Absorption Modulator Driver Receiver Amplifier The Picosecond Advantage: Clean transient response and excellent operating characteristics for high-speed digital applications.Description: Picosecond Pulse Labs Model 5881 40Gb/s Broadband Amplifier is intended for use in optical receivers or for driving electro-absorption modulators. It is extremely broadband, covering over 6 decades from 25 kHz to 43 GHz. It includes internal reverse voltage protection, power supply regulation and sequencing circuitry, making it insensitive to power supply voltage variation and application sequence. Picosecond also offers another amplifier in this category. Model 5882 offers 16 dB of Gain and a 45 GHz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
40 Gb/s Broadband Amplifier - Model 5881 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
40 Gb/s Broadband Amplifier
Model 5881
40 Gb/s Broadband Amplifier Model 5881
Features 20 kHz - 43 GHz Bandwidth 8 ps Risetime 2.7 V Eye Amplitude 8.5 dB Gain 2.4 mm Connectors Applications OC-768 Systems Electro-Absorption Modulator Driver Receiver Amplifier The Picosecond Advantage: Clean transient response and excellent operating characteristics for high-speed digital applications.Description: Picosecond Pulse Labs Model 5881 40Gb/s Broadband Amplifier is intended for use in optical receivers or for driving electro-absorption modulators. It is extremely broadband, covering over 6 decades from 25 kHz to 43 GHz. It includes internal reverse voltage protection, power supply regulation and sequencing circuitry, making it insensitive to power supply voltage variation and application sequence. Picosecond also offers another amplifier in this category. Model 5882 offers 16 dB of Gain and a 45 GHz bandwidth.

Features

  • 20 kHz - 43 GHz Bandwidth
  • 8 ps Risetime
  • 2.7 V Eye Amplitude
  • 8.5 dB Gain
  • 2.4 mm Connectors
    Applications
  • OC-768 Systems
  • Electro-Absorption Modulator
    Driver
  • Receiver Amplifier
    The Picosecond Advantage:
    Clean transient response and excellent operating characteristics for high-speed digital applications.Description:
    Picosecond Pulse Labs Model 5881 40Gb/s Broadband Amplifier is intended for use in optical receivers or for driving electro-absorption modulators. It is extremely broadband, covering over 6 decades from 25 kHz to 43 GHz. It includes internal reverse voltage protection, power supply regulation and sequencing circuitry, making it insensitive to power supply voltage variation and application sequence. Picosecond also offers another amplifier in this category. Model 5882 offers 16 dB of Gain and a 45 GHz bandwidth.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 5881
Product Name 40 Gb/s Broadband Amplifier
Amplifier Type Broadband Amplifier
Frequency Range 43000 MHz
Minimum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.2 :1
View Details