Picosecond Pulse Labs, Inc. Labware Splitter With Programmable Pattern Amps Model 8020B

Description
Features Simple connection to BERT or PG instrument to form multi-channel programamble source Programmable amplitude, offset, and crossing point 20ps risetime 250mV to 2.0V amplitude -2.0V to 3.0V output window Integrated input splitter with 4 differential output channels (8 PPA modules) Programmable via USB and PC GUI Applications Data rates to 25Gbps Multi-channel parallel serial data testing Design validation and victim-agressor testing Parallel production testing for increased through-put High quality, low cost alternative to bench top pattern generators and BERTs The Picosecond Advantage: Instrument grade DC coupled output with the highest possible eye quality.Description: The Programmable Pattern Amplifier (PPA) is an limiting amplifier module that is designed to produce instrument quality serial data streams and eye diagrams. The PPA contains an interface/controller board as well as a high-performance, custom hybrid output circuit. The module is oven calibrated for consistent performance across it's entire operating range (amplitude, offset, temperature, crossing point). The PPA is available for purchase as single or multiple modules integrated into a LABware instrument (combines PPA modules, power supply, cooling, and USB interface). These LABware instruments (the Models 8010 and 8020B) come in several configurations. The Model 8020B integrates connections for a differential input (pos. and neg.), two 1:4 splitters, and 8 PPA modules for independent programming of 4 differential outputs. Currently, parallel serial test sources are very expensive. The Model 8020B's configuration allows it to be simply and easily connected to a single channel BERT or pattern generator instrument to produce multi-channel, programmable, high-speed serial data signals.
Description
Features Simple connection to BERT or PG instrument to form multi-channel programamble source Programmable amplitude, offset, and crossing point 20ps risetime 250mV to 2.0V amplitude -2.0V to 3.0V output window Integrated input splitter with 4 differential output channels (8 PPA modules) Programmable via USB and PC GUI Applications Data rates to 25Gbps Multi-channel parallel serial data testing Design validation and victim-agressor testing Parallel production testing for increased through-put High quality, low cost alternative to bench top pattern generators and BERTs The Picosecond Advantage: Instrument grade DC coupled output with the highest possible eye quality.Description: The Programmable Pattern Amplifier (PPA) is an limiting amplifier module that is designed to produce instrument quality serial data streams and eye diagrams. The PPA contains an interface/controller board as well as a high-performance, custom hybrid output circuit. The module is oven calibrated for consistent performance across it's entire operating range (amplitude, offset, temperature, crossing point). The PPA is available for purchase as single or multiple modules integrated into a LABware instrument (combines PPA modules, power supply, cooling, and USB interface). These LABware instruments (the Models 8010 and 8020B) come in several configurations. The Model 8020B integrates connections for a differential input (pos. and neg.), two 1:4 splitters, and 8 PPA modules for independent programming of 4 differential outputs. Currently, parallel serial test sources are very expensive. The Model 8020B's configuration allows it to be simply and easily connected to a single channel BERT or pattern generator instrument to produce multi-channel, programmable, high-speed serial data signals.

Suppliers

Company
Product
Description
Supplier Links
Labware Splitter With Programmable Pattern Amps - Model 8020B - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Labware Splitter With Programmable Pattern Amps
Model 8020B
Labware Splitter With Programmable Pattern Amps Model 8020B
Features Simple connection to BERT or PG instrument to form multi-channel programamble source Programmable amplitude, offset, and crossing point 20ps risetime 250mV to 2.0V amplitude -2.0V to 3.0V output window Integrated input splitter with 4 differential output channels (8 PPA modules) Programmable via USB and PC GUI Applications Data rates to 25Gbps Multi-channel parallel serial data testing Design validation and victim-agressor testing Parallel production testing for increased through-put High quality, low cost alternative to bench top pattern generators and BERTs The Picosecond Advantage: Instrument grade DC coupled output with the highest possible eye quality.Description: The Programmable Pattern Amplifier (PPA) is an limiting amplifier module that is designed to produce instrument quality serial data streams and eye diagrams. The PPA contains an interface/controller board as well as a high-performance, custom hybrid output circuit. The module is oven calibrated for consistent performance across it's entire operating range (amplitude, offset, temperature, crossing point). The PPA is available for purchase as single or multiple modules integrated into a LABware instrument (combines PPA modules, power supply, cooling, and USB interface). These LABware instruments (the Models 8010 and 8020B) come in several configurations. The Model 8020B integrates connections for a differential input (pos. and neg.), two 1:4 splitters, and 8 PPA modules for independent programming of 4 differential outputs. Currently, parallel serial test sources are very expensive. The Model 8020B's configuration allows it to be simply and easily connected to a single channel BERT or pattern generator instrument to produce multi-channel, programmable, high-speed serial data signals.

Features

  • Simple connection to BERT or PG instrument to form multi-channel programamble source
  • Programmable amplitude, offset, and crossing point
  • 20ps risetime
  • 250mV to 2.0V amplitude
  • -2.0V to 3.0V output window
  • Integrated input splitter with 4 differential output channels (8 PPA modules)
  • Programmable via USB and PC GUI
    Applications
  • Data rates to 25Gbps
  • Multi-channel parallel serial data testing
  • Design validation and victim-agressor testing
  • Parallel production testing for increased through-put
  • High quality, low cost alternative to bench top pattern generators and BERTs
    The Picosecond Advantage:
    Instrument grade DC coupled output with the highest possible eye quality.Description:
    The Programmable Pattern Amplifier (PPA) is an limiting amplifier module that is designed to produce instrument quality serial data streams and eye diagrams. The PPA contains an interface/controller board as well as a high-performance, custom hybrid output circuit. The module is oven calibrated for consistent performance across it's entire operating range (amplitude, offset, temperature, crossing point).
    The PPA is available for purchase as single or multiple modules integrated into a LABware instrument (combines PPA modules, power supply, cooling, and USB interface). These LABware instruments (the Models 8010 and 8020B) come in several configurations.
    The Model 8020B integrates connections for a differential input (pos. and neg.), two 1:4 splitters, and 8 PPA modules for independent programming of 4 differential outputs.
    Currently, parallel serial test sources are very expensive. The Model 8020B's configuration allows it to be simply and easily connected to a single channel BERT or pattern generator instrument to produce multi-channel, programmable, high-speed serial data signals.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Amplifiers
Product Number Model 8020B
Product Name Labware Splitter With Programmable Pattern Amps
Amplifier Type Limiting Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3100RS3P1 - 1135039-ABA3100RS3P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13 dB
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω - ZHL-20M2G7025X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 20 to 2700 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details