NationSkander California Corporation FYH Bearing UC212-39 2 7/16 Kit11812

Description
2 7/16" mounted Bearing, UC212-39, the inner diameter is 2 7/16", this is a popular size that could be used in many applications. d = 2 7/16" D = 2 7/16" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-39 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 7/16" x 2 7/16" x 1.063"/2.563" Quantity: One ball bearing
Description
2 7/16" mounted Bearing, UC212-39, the inner diameter is 2 7/16", this is a popular size that could be used in many applications. d = 2 7/16" D = 2 7/16" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-39 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 7/16" x 2 7/16" x 1.063"/2.563" Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UC212-39 2 7/16 - Kit11812 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UC212-39 2 7/16
Kit11812
FYH Bearing UC212-39 2 7/16 Kit11812
2 7/16" mounted Bearing, UC212-39, the inner diameter is 2 7/16", this is a popular size that could be used in many applications. d = 2 7/16" D = 2 7/16" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-39 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 7/16" x 2 7/16" x 1.063"/2.563" Quantity: One ball bearing

2 7/16" mounted Bearing, UC212-39, the inner diameter is 2 7/16", this is a popular size that could be used in many applications.

  • d = 2 7/16"
  • D = 2 7/16"
  • B = 2.563"
  • C = 1.063"
  • Ca = 0.295"
  • S = 1"
  • S1 = 1.563"
  • S2 = 0.413"
  • Bearing No = UC212-39
  • Basic Load kN (Cr)= 52.4
  • Basic Load kN (Cor)= 36.2
  • Type: Mounted Bearing
  • Bearing Size: 2 7/16" x 2 7/16" x 1.063"/2.563"
  • Quantity: One ball bearing
Supplier's Site
FYH Bearing UC212-39 2 7/16 - Kit11812 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UC212-39 2 7/16
Kit11812
FYH Bearing UC212-39 2 7/16 Kit11812
2 7/16" mounted Bearing, UC212-39, the inner diameter is 2 7/16", this is a popular size that could be used in many applications. d = 2 7/16" D = 2 7/16" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-39 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 7/16" x 2 7/16" x 1.063"/2.563" Quantity: One ball bearing

2 7/16" mounted Bearing, UC212-39, the inner diameter is 2 7/16", this is a popular size that could be used in many applications.

  • d = 2 7/16"
  • D = 2 7/16"
  • B = 2.563"
  • C = 1.063"
  • Ca = 0.295"
  • S = 1"
  • S1 = 1.563"
  • S2 = 0.413"
  • Bearing No = UC212-39
  • Basic Load kN (Cr)= 52.4
  • Basic Load kN (Cor)= 36.2
  • Type: Mounted Bearing
  • Bearing Size: 2 7/16" x 2 7/16" x 1.063"/2.563"
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Insert Bearings
Product Number Kit11812
Product Name FYH Bearing UC212-39 2 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details