NationSkander California Corporation FYH Bearing UC212-38 2 3/8 Kit11811

Description
2 3/8" mounted Bearing, UC212-38, the inner diameter is 2 3/8", this is a popular size that could be used in many applications. d = 2 3/8" D = 2 3/8" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-38 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 3/8" x 2 3/8" x 1.063"/2.563" Quantity: One ball bearing
Description
2 3/8" mounted Bearing, UC212-38, the inner diameter is 2 3/8", this is a popular size that could be used in many applications. d = 2 3/8" D = 2 3/8" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-38 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 3/8" x 2 3/8" x 1.063"/2.563" Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UC212-38 2 3/8 - Kit11811 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UC212-38 2 3/8
Kit11811
FYH Bearing UC212-38 2 3/8 Kit11811
2 3/8" mounted Bearing, UC212-38, the inner diameter is 2 3/8", this is a popular size that could be used in many applications. d = 2 3/8" D = 2 3/8" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-38 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 3/8" x 2 3/8" x 1.063"/2.563" Quantity: One ball bearing

2 3/8" mounted Bearing, UC212-38, the inner diameter is 2 3/8", this is a popular size that could be used in many applications.

  • d = 2 3/8"
  • D = 2 3/8"
  • B = 2.563"
  • C = 1.063"
  • Ca = 0.295"
  • S = 1"
  • S1 = 1.563"
  • S2 = 0.413"
  • Bearing No = UC212-38
  • Basic Load kN (Cr)= 52.4
  • Basic Load kN (Cor)= 36.2
  • Type: Mounted Bearing
  • Bearing Size: 2 3/8" x 2 3/8" x 1.063"/2.563"
  • Quantity: One ball bearing
Supplier's Site
FYH Bearing UC212-38 2 3/8 - Kit11811 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UC212-38 2 3/8
Kit11811
FYH Bearing UC212-38 2 3/8 Kit11811
2 3/8" mounted Bearing, UC212-38, the inner diameter is 2 3/8", this is a popular size that could be used in many applications. d = 2 3/8" D = 2 3/8" B = 2.563" C = 1.063" Ca = 0.295" S = 1" S1 = 1.563" S2 = 0.413" Bearing No = UC212-38 Basic Load kN (Cr)= 52.4 Basic Load kN (Cor)= 36.2 Type: Mounted Bearing Bearing Size: 2 3/8" x 2 3/8" x 1.063"/2.563" Quantity: One ball bearing

2 3/8" mounted Bearing, UC212-38, the inner diameter is 2 3/8", this is a popular size that could be used in many applications.

  • d = 2 3/8"
  • D = 2 3/8"
  • B = 2.563"
  • C = 1.063"
  • Ca = 0.295"
  • S = 1"
  • S1 = 1.563"
  • S2 = 0.413"
  • Bearing No = UC212-38
  • Basic Load kN (Cr)= 52.4
  • Basic Load kN (Cor)= 36.2
  • Type: Mounted Bearing
  • Bearing Size: 2 3/8" x 2 3/8" x 1.063"/2.563"
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Insert Bearings
Product Number Kit11811
Product Name FYH Bearing UC212-38 2 3/8
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details