NationSkander California Corporation FYH Bearing UCC204-12 3/4 Kit8828

Description
This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC204-12 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing
Description
This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC204-12 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCC204-12 3/4 - Kit8828 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCC204-12 3/4
Kit8828
FYH Bearing UCC204-12 3/4 Kit8828
This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC204-12 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units.

  • Item: UCC204-12 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 12 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site
FYH Bearing UCC204-12 3/4 - Kit8828 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCC204-12 3/4
Kit8828
FYH Bearing UCC204-12 3/4 Kit8828
This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC204-12 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units.

  • Item: UCC204-12 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 12 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8828
Product Name FYH Bearing UCC204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3712G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details