ODG (Origin Data Global) Datasheets for Ultrasonic Transducers

Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications.
Ultrasonic Transducers: Learn more

Page: 1 2 3 4 5
Product Name Notes
100 MM SQ. ACTIVE AREA SILICON P
40MM ROUND GESTURE TRACKPAD - VA
43MM RECTANGLE TRACKPAD
54MM ROUND GESTURE TRACKPAD
64 X 1 INTEGRATED SENSOR
65MM RECTANGLE TRACKPAD
AMBIENT TEMPERATURE ALERT
BATTERY SENSOR
CONTACT MONITOR FOR CONNECTING T
CSP
DIFFERENTIAL PRESSURE STATION
DOOR CONTACT MONITOR WITH EMAIL
Gas Sensors
HIGH RESOLUTION DIGITAL BIOSENSO
IC LINEAR SENSOR ARRAY 1280X1
IC LINEAR SENSOR ARRAY 128X1 CL
IC LINEAR SENSOR ARRAY 128X1
IC LINEAR SENSOR ARRAY 1536X1
IC LINEAR SENSOR ARRAY 256X1
IC LINEAR SENSOR ARRAY 512X1
IC LINEAR SENSOR ARRAY 768X1
IC LINEAR SENSOR ARRAY 896X1
IC LINEAR SENSOR ARRAY 8CHIPLED
IC LINEAR SENSOR ARRAY CL
IC OPTO SENSOR ARRAY CSP PCB MT
INDUCTIVE PROXIMITY SENSORS XS,
INDUCTIVE SENSOR, XS6, M12, L62
LINEAR OUTPUT PHOTO IC
LIQUID LEAK SENSORS NPN OC
LIQUID LEAK SENSORS PNP OC
LIQUID LEAK SENSORS
LORAWAN MAIN PROCESS UNIT
LOW-FREQUENCY VECTOR SENSOR WITH
NB IOT - CAT-M1 OPERATED LOW POW
OAQ INTEGRATED SENSOR W/I2C OUTP
RAIN & SNOW DETECTOR
RGBCIR COLOR SENSOR I2C OPLGA4
SENS PROTEIN 6.46UM LACT 9.61UM
SENSOR HEAD CYLINDRICAL 1MM
SENSOR PRESSURE DIFF 4" H2O 6SIP
TEMP & HUMIDITY ALERT
TEMP AND RH MONITOR WITH EMAIL A
TEMP/HUMID/ILLUMINAN CE/PRESSURE
TEMPERATURE MONITOR WITH EMAIL A
THERMOCOUPLE TEMPERATURE ALERT
TOTAL SOLAR RADIATION SENSOR
TTR SERIES 10 BEAM SENSOR ARRAY
TTR SERIES 3 BEAM SENSOR ARRAY 3
TTR SERIES 5 BEAM SENSOR ARRAY 3
TTR SERIES S BEAM SENSOR ARRAY 2
TVOC IAQ INTEGRATED SENSOR
ULTRASONIC SENSOR 2.45MHZ 2 OHM
ULTRASONIC SENSOR 40KHZ 20VRMS
ULTRASONIC SENSOR 40KHZ 30VRMS
ULTRASONIC SENSOR 58KHZ
ULTRASONIC SENSOR NBL 60KHZ 3.7W
ULTRASONIC SENSOR RECEIVR 40KHZ
ULTRASONIC SENSOR TRAN/RCV 40KHZ
ULTRASONIC TRANSMITTER/RECEIVER
UNIVERSAL POWER CELL FAST RESPON
UNIVERSAL POWER CELL
XCX DIFF GAUGE VACCUM GAUGE
ZG2 DATALOGGER UNIT PNP OUT
ZG2 SENSOR HEAD, 70MM WIDE, 2M
ZG2 SENSOR HEAD,70MM WIDE,0.5M
ZG2 SNSR HEAD,22MM WIDE,0.5M
ZG2 SNSR HEAD,3MM WIDE,0.5M
ZM .375"SFT 1000PPR QD 2M
ZM .375"SFT 500PPR QD 2M

<< Prev