diaago 1mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile 229923

Description
CELLTREAT Freeze Cryogenic Vials (External Thread) are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen. Features Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA
Description
CELLTREAT Freeze Cryogenic Vials (External Thread) are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen. Features Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA

Suppliers

Company
Product
Description
Supplier Links
1mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile - 229923 - diaago
Danville, CA, United States
1mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile
229923
1mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile 229923
CELLTREAT Freeze Cryogenic Vials (External Thread) are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen. Features Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA

CELLTREAT Freeze Cryogenic Vials (External Thread) are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen.

Features

  • Available in round bottom or self-standing options
  • CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity
  • Self-standing re-sealable bags offer a unique storage solution
  • External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn
  • Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature
  • Caps have textured ridges to provide gripping when wearing gloves
  • Contrasting black graduations are large and easy to view
  • Large white marking area for writing also provides backdrop to enhance black graduations
  • Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening
  • Made in the USA
Supplier's Site

Technical Specifications

  diaago
Product Category Vials
Product Number 229923
Product Name 1mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-90 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 33.42 cc (2.04 cubic inches)
View Details
3.6mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile - 229917 - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 3.6 cc (0.2197 cubic inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details