diaago 4.5mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile 229919B

Description
Features CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA
Description
Features CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA

Suppliers

Company
Product
Description
Supplier Links
4.5mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile - 229919B - diaago
Danville, CA, United States
4.5mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile
229919B
4.5mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile 229919B
Features CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA

Features

  • CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen
  • Available in round bottom or self-standing options
  • CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity
  • Self-standing re-sealable bags offer a unique storage solution
  • External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn
  • Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature
  • Caps have textured ridges to provide gripping when wearing gloves
  • Contrasting black graduations are large and easy to view
  • Large white marking area for writing also provides backdrop to enhance black graduations
  • Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening
  • Made in the USA
Supplier's Site

Technical Specifications

  diaago
Product Category Vials
Product Number 229919B
Product Name 4.5mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
7 mL Purillex ETFE Vial, Pre-Sterilized - 271-03-007-20-G - Savillex
Specs
Mouth Type Standard
Connection Type Screw
Volume 7 cc (0.4272 cubic inches)
View Details
1.8mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile - 229925B - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 1.8 cc (0.1098 cubic inches)
View Details
Sample Vial - LBSV062A - Membrane Solutions
Membrane Solutions
Specs
Connection Type Crimp
Volume 2 cc (0.1220 cubic inches)
View Details