diaago 3.6mL CF Cryogenic Vial, Internal Thread, Round-Bottom, Sterile 229916

Description
Features CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA
Description
Features CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA

Suppliers

Company
Product
Description
Supplier Links
3.6mL CF Cryogenic Vial, Internal Thread, Round-Bottom, Sterile - 229916 - diaago
Danville, CA, United States
3.6mL CF Cryogenic Vial, Internal Thread, Round-Bottom, Sterile
229916
3.6mL CF Cryogenic Vial, Internal Thread, Round-Bottom, Sterile 229916
Features CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen Available in round bottom or self-standing options CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also provides backdrop to enhance black graduations Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening Made in the USA

Features

  • CELLTREAT Freeze Cryogenic Vials are designed for storing biological material at temperatures as low as -196°C, in the gas phase of liquid nitrogen
  • Available in round bottom or self-standing options
  • CELLTREAT product descriptions are based on the highest graduation mark on the vial. Other brands may name vials based on actual liquid capacity
  • Self-standing re-sealable bags offer a unique storage solution
  • External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed or sealed with a mere 1 1/4 turn
  • Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature
  • Caps have textured ridges to provide gripping when wearing gloves
  • Contrasting black graduations are large and easy to view
  • Large white marking area for writing also provides backdrop to enhance black graduations
  • Self-standing base interlocks with Easy Grip Workstation Rack for easy one-handed opening
  • Made in the USA
Supplier's Site

Technical Specifications

  diaago
Product Category Vials
Product Number 229916
Product Name 3.6mL CF Cryogenic Vial, Internal Thread, Round-Bottom, Sterile
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-50 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 18.63 cc (1.14 cubic inches)
View Details
1mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile - 229923 - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 1 cc (0.0610 cubic inches)
View Details
Interlock Vials -  - Restek
Specs
Mouth Type Standard
Connection Type Screw (optional feature); Crimp (optional feature); Snap Ring (optional feature)
Outer Diameter 12 mm (0.4724 inches)
View Details
Patent Lip Glass Vials - VCPC1260 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Mouth Type Standard
Connection Type Stoppered
Finish (#/#) PC0
View Details