diaago CryoCLEAR Vials (Internal Thread) - U-Bottom 3008

Description
CryoClear™ vials from Globe Scientific feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample loss associated with the use of separate o-rings. The best and most leak-resistant cryogenic vials available for the long-term storage of samples at temperatures as low as -196°C. Features Lot certified to be human DNA free, RNase free, DNase free, pyrogen free and ATP free Non-pyrogenic, non-cytotoxic, non-mutagenic, heavy-metals free and BSE/TSE free Manufactured, assembled and packaged in an ISO 7 (Class 10,000) cleanroom Sterilized by beta radiation (SAL 10-6) Enhanced cap features a star socket designed specifically for use with automated capping/decapping equipment Slim profile cap design ensures better fit in racks and boxes Unique barcode printed on each vial for automated data collection White writing surface for specimen identification Printed graduations for accurate measurements Vials and caps are autoclavable Produced from medical grade raw materials that will not discolor after re-sterilization Tamper evident packaging Self-standing tubes interlock with Globe workstation racks NOT TO BE USED IN THE LIQUID PHASE OF LIQUID NITROGEN
Description
CryoClear™ vials from Globe Scientific feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample loss associated with the use of separate o-rings. The best and most leak-resistant cryogenic vials available for the long-term storage of samples at temperatures as low as -196°C. Features Lot certified to be human DNA free, RNase free, DNase free, pyrogen free and ATP free Non-pyrogenic, non-cytotoxic, non-mutagenic, heavy-metals free and BSE/TSE free Manufactured, assembled and packaged in an ISO 7 (Class 10,000) cleanroom Sterilized by beta radiation (SAL 10-6) Enhanced cap features a star socket designed specifically for use with automated capping/decapping equipment Slim profile cap design ensures better fit in racks and boxes Unique barcode printed on each vial for automated data collection White writing surface for specimen identification Printed graduations for accurate measurements Vials and caps are autoclavable Produced from medical grade raw materials that will not discolor after re-sterilization Tamper evident packaging Self-standing tubes interlock with Globe workstation racks NOT TO BE USED IN THE LIQUID PHASE OF LIQUID NITROGEN

Suppliers

Company
Product
Description
Supplier Links
CryoCLEAR Vials (Internal Thread) - U-Bottom - 3008 - diaago
Danville, CA, United States
CryoCLEAR Vials (Internal Thread) - U-Bottom
3008
CryoCLEAR Vials (Internal Thread) - U-Bottom 3008
CryoClear™ vials from Globe Scientific feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample loss associated with the use of separate o-rings. The best and most leak-resistant cryogenic vials available for the long-term storage of samples at temperatures as low as -196°C. Features Lot certified to be human DNA free, RNase free, DNase free, pyrogen free and ATP free Non-pyrogenic, non-cytotoxic, non-mutagenic, heavy-metals free and BSE/TSE free Manufactured, assembled and packaged in an ISO 7 (Class 10,000) cleanroom Sterilized by beta radiation (SAL 10-6) Enhanced cap features a star socket designed specifically for use with automated capping/decapping equipment Slim profile cap design ensures better fit in racks and boxes Unique barcode printed on each vial for automated data collection White writing surface for specimen identification Printed graduations for accurate measurements Vials and caps are autoclavable Produced from medical grade raw materials that will not discolor after re-sterilization Tamper evident packaging Self-standing tubes interlock with Globe workstation racks NOT TO BE USED IN THE LIQUID PHASE OF LIQUID NITROGEN

CryoClear™ vials from Globe Scientific feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample loss associated with the use of separate o-rings. The best and most leak-resistant cryogenic vials available for the long-term storage of samples at temperatures as low as -196°C.

Features

  • Lot certified to be human DNA free, RNase free, DNase free, pyrogen free and ATP free
  • Non-pyrogenic, non-cytotoxic, non-mutagenic, heavy-metals free and BSE/TSE free
  • Manufactured, assembled and packaged in an ISO 7 (Class 10,000) cleanroom
  • Sterilized by beta radiation (SAL 10-6)
  • Enhanced cap features a star socket designed specifically for use with automated capping/decapping equipment
  • Slim profile cap design ensures better fit in racks and boxes
  • Unique barcode printed on each vial for automated data collection
  • White writing surface for specimen identification
  • Printed graduations for accurate measurements
  • Vials and caps are autoclavable
  • Produced from medical grade raw materials that will not discolor after re-sterilization
  • Tamper evident packaging
  • Self-standing tubes interlock with Globe workstation racks
  • NOT TO BE USED IN THE LIQUID PHASE OF LIQUID NITROGEN
Supplier's Site

Technical Specifications

  diaago
Product Category Vials
Product Number 3008
Product Name CryoCLEAR Vials (Internal Thread) - U-Bottom
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details
20 Dram (2.50oz) - 20PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 73.93 cc (4.51 cubic inches)
Dram 20 fl drams
View Details
3.6mL CF Cryogenic Vial, Internal Thread, Round-Bottom, Sterile - 229916 - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 3.6 cc (0.2197 cubic inches)
View Details