Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance.
| Hi-Tech Seals, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Grade 115 |
| Product Name | Instantbond Adhesive |
| Cure / Technology | Single Component; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics |
| Chemical System | Cyanoacrylate |
| Features | Gap Filler, Foam in Place Gasket |