HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive base reacts upon contact with the Activator layer to initiate the curing mechanism. The key word is layer – Activator is applied as a thin film or layer to one or both surfaces to be bonded. Adhesive base resin is applied to one surface and parts mated to start the cure reaction. Unlike epoxies acrylics require no direct mixing. Acrylics offer unique performance capabilities. High peel and high impact strengths are combined to deliver tough, durable, shock resistant bonds. Acrylics withstand weathering effects well.
Acrylic adhesives do not require extensive surface preparation and bond well to dirty and oily surfaces. Other acrylic features include the ability to bond a wide range of materials, excellent gap fills and fast fixturing times. HERNON® offers two families of acrylic adhesives: the ReAct® bonding systems, and the Dissipator® thermally conductive acrylics.
| Hi-Tech Seals, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Grade 730 |
| Product Name | ReAct Adhesive |
| Cure / Technology | Two Component ; Reactive or Moisture Cured |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |
| Chemical System | Acrylic |
| Features | Gap Filler, Foam in Place Gasket |