The Nuts N’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about any application.
| Hi-Tech Seals, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Grade 423 |
| Product Name | Nuts N' Bolts® Adhesive |
| Cure / Technology | Anaerobic; Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal |
| Chemical System | Acrylic |
| Features | Gap Filler, Foam in Place Gasket; Threadlocker or Retainer |